Amphenol Corporation D-Subminiature L717HDBH44POL2RM5

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 44 Pin, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDBH44POL2RM5
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 44 Pin, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDBH44POL2RM5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717HDBH44POL2RM5 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717HDBH44POL2RM5
D-Subminiature L717HDBH44POL2RM5
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 44 Pin, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDBH44POL2RM5

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 44 Pin, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDBH44POL2RM5

Supplier's Site Datasheet
D-Sub Connectors - L717HDBH44POL2RM5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717HDBH44POL2RM5
D-Sub Connectors L717HDBH44POL2RM5
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Singapore, Singapore
Electronic Connector
383-L717HDBH44POL2RM5
Electronic Connector 383-L717HDBH44POL2RM5
Conn High Density D-Sub PIN 44 POS Solder ST Thru-Hole 44 Terminal 1 Port Tray Product overview: L717HDBH44POL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDBH44POL2RM 5 can be used for catalog matching and distributor lookup.

Conn High Density D-Sub PIN 44 POS Solder ST Thru-Hole 44 Terminal 1 Port Tray Product overview: L717HDBH44POL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDBH44POL2RM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717HDBH44POL2RM5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717HDBH44POL2RM5-ND
D-Sub Connector Assemblies L717HDBH44POL2RM5-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Standard D Sub Connector, High Density, L717Hd Series, Db, Plug, 44, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions - 45X4552 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, High Density, L717Hd Series, Db, Plug, 44, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
45X4552
Standard D Sub Connector, High Density, L717Hd Series, Db, Plug, 44, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions 45X4552
Standard D Sub Connector, High Density, L717HD Series, DB, Plug, 44, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, High Density, L717HD Series, DB, Plug, 44, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L717HDBH44POL2RM5 L717HDBH44POL2RM5 383-L717HDBH44POL2RM5 L717HDBH44POL2RM5-ND 45X4552
Product Name D-Subminiature D-Sub Connectors Electronic Connector D-Sub Connector Assemblies Standard D Sub Connector, High Density, L717Hd Series, Db, Plug, 44, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins
Geometry Straight
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114649-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details