STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Press-Fit, 37 Socket, Bright Tin Shell, Flash Gold, M3 Threaded Rear Insert, Without Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17TF3700104
Dsub, Stamped Signal 3A, Straight PCB Th
37 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole Press-Fit, 37 Socket, Bright Tin Shell, Flash Gold, M3 Threaded Rear Insert, Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17TF3700104 | L17TF3700104 | L17TF3700104-ND | 01M0097 |
| Product Name | STAMPED PIN DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole Press-Fit, 37 Socket, Bright Tin Shell, Flash Gold, M3 Threaded Rear Insert, Without Boardlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |