D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25PF179
Dsub, Machined Pin 7.5A, Straight Wire W
25 Position D-Sub Plug, Male Pins Connector
Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (.378in), Turns=2, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (.122in) Clear Hole, Without Bracket&Boardlock
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717DB25PF179 | L717DB25PF179 | L717DB25PF179-ND | 40AJ7457 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6Mm (.378In), Turns=2, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1Mm (.122In) Clear Hole, Without Bracket&boardlock Amp... |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Wire Wrap | |||
| Voltage Rating | 300 volts | 300 volts |