D-Subminiature, Dsub, Stamped Signal 3A, High Density,Straight PCB Thru Hole, 44 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Fixed Screwlock, Without stand off and Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717HDB44POL2VF
DSUB, STAMPED SIGNAL 3A, HIGH DE
Dsub, Stamped Signal 3A, High Density,St
DSUB, STAMPED SIGNAL 3A, HIGH DENSITY,STRAIGHT PCB THRU HOLE, 44 PIN, BRIGHT TIN SHELL+GROUNDING DIMPLES, FLASH GOLD, 4-40 FIXED SCREWLOCK, WITHOUT STAND OFF AND BOARDLOCK / TRAY
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717HDB44POL2VF | 664-L717HDB44POL2VF-ND | L717HDB44POL2VF | 89AH9900 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density,straight Pcb Thru Hole, 44 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Fixed Screwlock, Without Stand Off And Boardlock / Tray Amphenol Communica... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |