D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DA15PF179
15 Position D-Sub Plug, Male Pins Connector
Dsub, Machined Pin 7.5A, Straight Wire W
Connector
Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (.378in), Turns=2, 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (.122in) Clear Hole, Without Bracket&Boardlock
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717DA15PF179 | L717DA15PF179-ND | L717DA15PF179 | L717DA15PF179 | 40AJ7452 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6Mm (.378In), Turns=2, 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1Mm (.122In) Clear Hole, Without Bracket&boardlock Amp... | |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Termination | Wire Wrap | ||||
| Voltage Rating | 300 volts | 300 volts |