D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 15 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDAH15POL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th
CONN D-SUB PLUG 15POS VERT SLDR Product overview: L717SDAH15POL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDAH15POL2RM
15 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDAH15POL2RM8 | L717SDAH15POL2RM8 | 438-L717SDAH15POL2RM8 | L717SDAH15POL2RM8-ND | L717SDAH15POL2RM8 | 01M1178 |
| Product Name | D-Sub | D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | Connectors | D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | ||
| Geometry | Straight | |||||
| Termination | Solder | Solder | ||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 5.0 amps | 3.0 amps |