Switchcraft, Inc. DC Power Connectors L712RAH

Description
HT PWR JACK RA 2.5MM, RoHS
Request a Quote Datasheet
Description
HT PWR JACK RA 2.5MM, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
L712RAH
DC Power Connectors L712RAH
HT PWR JACK RA 2.5MM, RoHS

HT PWR JACK RA 2.5MM, RoHS

Buy Now
Power Connectors - SC2649-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2649-ND
Power Connectors SC2649-ND
"Power Barrel Connector Jack 2.50mm ID (0.098"") Panel Mount, Through Hole, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098"") Panel Mount, Through Hole, Right Angle"

Buy Now Datasheet
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall - 26AC9063 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
26AC9063
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall 26AC9063
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:7.2mm RoHS Compliant: Yes

DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L712RAH SC2649-ND 26AC9063
Product Name DC Power Connectors Power Connectors Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1993-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details