Stamped Pin DSUB, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 37 Pin, Bright Tin Shell+Grounding Dimples, 0.38um (15μin) Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17TF3711112
37 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Pr
Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 37 Pin, Bright Tin Shell+Grounding Dimples, 0.38um (15µ in) Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17TF3711112 | L17TF3711112-ND | L17TF3711112 | 01M0136 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Press-Fit, 37 Pin, Bright Tin Shell+Grounding Dimples, 0.38Um (15Μ In) Gold, 4-40 Threaded Boardlock With 4-40 Front Screwlock Installed / Tray Amphenol C... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |