Amphenol Corporation D-Subminiature L717DC37PU

Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DC37PU
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DC37PU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717DC37PU - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717DC37PU
D-Subminiature L717DC37PU
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DC37PU

D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DC37PU

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717DC37PU-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DC37PU-ND
D-Sub Connector Assemblies L717DC37PU-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717DC37PU - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DC37PU
D-Sub Connectors L717DC37PU
Dsub, Machined Pin 7.5A, Straight PCB Th

Dsub, Machined Pin 7.5A, Straight PCB Th

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 01M0749 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions
01M0749
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions 01M0749
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DC37PU L717DC37PU-ND L717DC37PU L717DC37PU 01M0749
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Termination Through Hole Solder
Voltage Rating 300 volts 300 volts
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
Solder Lug Connectors - 36-4003-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 104313-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details