Amphenol Corporation D-Sub L717SDC37P

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 37 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDC37P.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 37 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDC37P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 37 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDC37P.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 37 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L717SDC37P.

Supplier's Site Datasheet
D-Sub Connectors - L717SDC37P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDC37P
D-Sub Connectors L717SDC37P
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
DSUB STAMP SIGNAL 3A STR SLDR

DSUB STAMP SIGNAL 3A STR SLDR

Buy Now
D-Sub Connector Assemblies - L717SDC37P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDC37P-ND
D-Sub Connector Assemblies L717SDC37P-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - L717SDC37P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
L717SDC37P
Connectors I/O - D-Sub & D-Ribbon L717SDC37P
CONN D SUB 37 POS PLUG SHELL SIZE C

CONN D SUB 37 POS PLUG SHELL SIZE C

Buy Now
D Sub Connectors - 6918768 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6918768
D Sub Connectors 6918768
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connectors - 1702617 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1702617
D Sub Connectors 1702617
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 01M1308 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions
01M1308
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions 01M1308
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:17SD Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:17SD Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 12AC7686 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Amphenol Communications Solutions
12AC7686
D Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Amphenol Communications Solutions 12AC7686
D SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:SD Series; Connector Body Material:Metal Body; Contact Material:Brass; Contact RoHS Compliant: Yes

D SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:SD Series; Connector Body Material:Metal Body; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDC37P L717SDC37P L717SDC37P L717SDC37P-ND L717SDC37P 6918768 01M1308 12AC7686
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon D Sub Connectors D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions D Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight
Termination Solder Cup Cable Solder Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details