STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.05mm (.120in) Clear Hole, Without Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17TF2510100
25 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Pr
Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.05mm (.120in) Clear Hole, Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17TF2510100 | L17TF2510100-ND | L17TF2510100 | 01M0067 |
| Product Name | STAMPED PIN DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.05Mm (.120In) Clear Hole, Without Boardlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |