D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Pin, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDCH62POL2RM5
Dsub, Stamped Signal 3A, High Density, S
62 Position D-Sub, High Density Plug, Male Pins Connector
Standard D Sub Connector, High Density, L717HD Series, DC, Plug, 62, Steel Body, Through Hole RoHS Compliant: Yes
CONN D-SUB HD PLUG 62P VERT SLDR
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717HDCH62POL2RM5 | L717HDCH62POL2RM5 | L717HDCH62POL2RM5-ND | 45X4555 | L717HDCH62POL2RM5 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Standard D Sub Connector, High Density, L717Hd Series, Dc, Plug, 62, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |