Amphenol Corporation D-Sub L717HDA26P

Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDA26P
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDA26P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDA26P

D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDA26P

Supplier's Site Datasheet
 - Amphenol L717HDA26P - PEI-Genesis
Philadelphia, PA, United States
DSUB STAMP SIGNAL 3A HD ST SLD

DSUB STAMP SIGNAL 3A HD ST SLD

Buy Now
D-Sub Connector Assemblies - L717HDA26P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717HDA26P-ND
D-Sub Connector Assemblies L717HDA26P-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717HDA26P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717HDA26P
D-Sub Connectors L717HDA26P
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - L717HDA26P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
L717HDA26P
Connectors I/O - D-Sub & D-Ribbon L717HDA26P
D-SUB HIGH DENSITY

D-SUB HIGH DENSITY

Buy Now
D Sub Connectors - 1702637 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1702637
D Sub Connectors 1702637
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
Electronic Connector
383-L717HDA26P
Electronic Connector 383-L717HDA26P
Conn High Density D-Sub PIN 26 POS 1.14mm Solder RA Thru-Hole 26 Terminal 1 Port Product overview: L717HDA26P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDA26P can be used for catalog matching and distributor lookup.

Conn High Density D-Sub PIN 26 POS 1.14mm Solder RA Thru-Hole 26 Terminal 1 Port Product overview: L717HDA26P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDA26P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hd D-Sub Conn, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 01M1018 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions
01M1018
Hd D-Sub Conn, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions 01M1018
HD D-SUB CONN, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Standard D Sub Connector, High Density, Hd Series, Da, Plug, 26, Steel Body, Solder Rohs Compliant Amphenol - 45X4549 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, High Density, Hd Series, Da, Plug, 26, Steel Body, Solder Rohs Compliant Amphenol
45X4549
Standard D Sub Connector, High Density, Hd Series, Da, Plug, 26, Steel Body, Solder Rohs Compliant Amphenol 45X4549
Standard D Sub Connector, High Density, HD Series, DA, Plug, 26, Steel Body, Solder RoHS Compliant: Yes

Standard D Sub Connector, High Density, HD Series, DA, Plug, 26, Steel Body, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717HDA26P Amphenol L717HDA26P L717HDA26P-ND L717HDA26P L717HDA26P L717HDA26P 1702637 383-L717HDA26P 01M1018 45X4549
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D Sub Connectors Electronic Connector Hd D-Sub Conn, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions Standard D Sub Connector, High Density, Hd Series, Da, Plug, 26, Steel Body, Solder Rohs Compliant Amphenol
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight; Straight
Termination Solder Cup Cable Solder Solder
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details