Amphenol Corporation D-Subminiature Screw Termination Cable L717DE09PST1

Description
D-Subminiature Screw Termination Cable, D-Sub Standard Density Connector, Input Output Connectors, , Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell with Grounding Dimples, 9 Position Plug, Flash Gold, 3.10mm (.122in) Clear Hole, 3.10mm (.122in) Clear Hole, w/t hood DPPK-Straight cable entry, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717DE09PST1.
Request a Quote Datasheet
Description
D-Subminiature Screw Termination Cable, D-Sub Standard Density Connector, Input Output Connectors, , Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell with Grounding Dimples, 9 Position Plug, Flash Gold, 3.10mm (.122in) Clear Hole, 3.10mm (.122in) Clear Hole, w/t hood DPPK-Straight cable entry, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717DE09PST1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature Screw Termination Cable - L717DE09PST1 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature Screw Termination Cable
L717DE09PST1
D-Subminiature Screw Termination Cable L717DE09PST1
D-Subminiature Screw Termination Cable, D-Sub Standard Density Connector, Input Output Connectors, , Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell with Grounding Dimples, 9 Position Plug, Flash Gold, 3.10mm (.122in) Clear Hole, 3.10mm (.122in) Clear Hole, w/t hood DPPK-Straight cable entry, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717DE09PST1.

D-Subminiature Screw Termination Cable, D-Sub Standard Density Connector, Input Output Connectors, , Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell with Grounding Dimples, 9 Position Plug, Flash Gold, 3.10mm (.122in) Clear Hole, 3.10mm (.122in) Clear Hole, w/t hood DPPK-Straight cable entry, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L717DE09PST1.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717DE09PST1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DE09PST1-ND
D-Sub Connector Assemblies L717DE09PST1-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717DE09PST1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DE09PST1
D-Sub Connectors L717DE09PST1
Dsub, Machined Signal 7.5A, Straight Scr

Dsub, Machined Signal 7.5A, Straight Scr

Buy Now
Connector, D Sub, Plug, 9 Position, Plastic Hood; No. Of Contacts Amphenol Communications Solutions - 23M6766 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position, Plastic Hood; No. Of Contacts Amphenol Communications Solutions
23M6766
Connector, D Sub, Plug, 9 Position, Plastic Hood; No. Of Contacts Amphenol Communications Solutions 23M6766
CONNECTOR, D SUB, PLUG, 9 POSITION, PLASTIC HOOD; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:D-ST Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 9 POSITION, PLASTIC HOOD; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:D-ST Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DE09PST1 L717DE09PST1-ND L717DE09PST1 23M6766
Product Name D-Subminiature Screw Termination Cable D-Sub Connector Assemblies D-Sub Connectors Connector, D Sub, Plug, 9 Position, Plastic Hood; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw Termination Cable Screw
Unlock Full Specs
to access all available technical data

Similar Products