D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm(0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDC62POL2
Dsub, Stamped Signal 3A, Straight PCB Th
62 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 62 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm(.122in) Clear Hole, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717HDC62POL2 | L717HDC62POL2 | L717HDC62POL2-ND | 01M1092 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 62 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1Mm(.122In) Clear Hole, Without Standoff&boardlock / Tray Amphenol Communications Solu... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |