Switchcraft, Inc. Pin & Socket Connectors L712RAHLP

Description
2.5mm Pin Meter, 8.1mm Bushing Length, T
Request a Quote Datasheet
Description
2.5mm Pin Meter, 8.1mm Bushing Length, T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - L712RAHLP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
L712RAHLP
Pin & Socket Connectors L712RAHLP
2.5mm Pin Meter, 8.1mm Bushing Length, T

2.5mm Pin Meter, 8.1mm Bushing Length, T

Buy Now
Power Connectors - 137-L712RAHLP-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-L712RAHLP-ND
Power Connectors 137-L712RAHLP-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

Buy Now Datasheet
Conn, Dc Power Jack, 2.5Mm, 7.5A/12V; Gender Switchcraft/conxall - 60AJ1576 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Dc Power Jack, 2.5Mm, 7.5A/12V; Gender Switchcraft/conxall
60AJ1576
Conn, Dc Power Jack, 2.5Mm, 7.5A/12V; Gender Switchcraft/conxall 60AJ1576
CONN, DC POWER JACK, 2.5MM, 7.5A/12V; Gender:Jack; Current Rating:7.5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm

CONN, DC POWER JACK, 2.5MM, 7.5A/12V; Gender:Jack; Current Rating:7.5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L712RAHLP 137-L712RAHLP-ND 60AJ1576
Product Name Pin & Socket Connectors Power Connectors Conn, Dc Power Jack, 2.5Mm, 7.5A/12V; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Panel PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - A3218-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers