D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38μm (15μin) Gold, 4-40 Standoff, With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717DFAH15POL2RM5
15 Position D-Sub Plug, Male Pins Connector
Dsub, Machined signal 7.5A, Straight PCB
Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38µm (15µ in) Gold, 4-40 Standoff, With Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717DFAH15POL2RM5 | L717DFAH15POL2RM5-ND | L717DFAH15POL2RM5 | 01M0856 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=5.5Mm (.217In), Cnt =0.6Mm (.024In), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38Μm (15Μ In) Gold, 4-40 Standoff, With B... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |