D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=13mm (0.512in), Turns=3, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFB25PF179A
25 Position D-Sub Plug, Male Pins Connector
Dsub, Machined Pin 7.5A, Straight Wire W
Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=13mm (.512in), Turns=3, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38µm (15µ in) Gold, 3.1mm (.122in) Clear Hole / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717DFB25PF179A | L717DFB25PF179A-ND | L717DFB25PF179A | 49X1721 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=13Mm (.512In), Turns=3, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38Μm (15Μ In) Gold, 3.1Mm (.122In) Clear Hole / Tray Amphenol... |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Wire Wrap | |||
| Voltage Rating | 300 volts | 300 volts |