D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Pin, 0.76μm (30μin) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Rear Nut Height 5.9mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDBH25POL2C309
25 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Th
DSUB, STAMPED SIGNAL 3A, STRAIGHT PCB THRU HOLE, 25 PIN, 0.76µM (30µ IN) GOLD, BRIGHT TIN SHELL+GROUNDING DIMPLES, 4-40 REAR NUT HEIGHT 5.9MM
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Pin, 0.76µm (30µ in) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Rear Nut Height 5.9mm / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDBH25POL2C309 | L717SDBH25POL2C309-ND | L717SDBH25POL2C309 | 77AJ6198 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 25 Pin, 0.76Μm (30Μ In) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Rear Nut Height 5.9Mm Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |