Amphenol Communications Solutions D-Sub L717DFB25P

Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFB25P
Request a Quote Datasheet
Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFB25P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFB25P

D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFB25P

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717DFB25P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DFB25P-ND
D-Sub Connector Assemblies L717DFB25P-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717DFB25P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DFB25P
D-Sub Connectors L717DFB25P
Dsub, Machined Pin 7.5A, Straight Solder

Dsub, Machined Pin 7.5A, Straight Solder

Buy Now
D-Sub Connector, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 01M0898 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
01M0898
D-Sub Connector, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions 01M0898
D-SUB CONNECTOR, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D-DF Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D-DF Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DFB25P L717DFB25P-ND L717DFB25P 01M0898
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D-Sub Connector, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

863009A-Dsub M Screwlock Asy / Bulk Amphenol Communications Solutions - 87C8542 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Subminiature - 8638PPS1506LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Mounting N/A
View Details
2 suppliers
D-Subminiature High Density - 10126039-H156XLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers