Amphenol Corporation D-Sub Connector Assemblies L717SDD50POL2

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - L717SDD50POL2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDD50POL2-ND
D-Sub Connector Assemblies L717SDD50POL2-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717SDD50POL2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDD50POL2
D-Sub Connectors L717SDD50POL2
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M1373 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M1373
D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M1373
D SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDD50POL2-ND L717SDD50POL2 L717SDD50POL2 01M1373
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector D-Sub Connector
Mounting Through Hole Through Hole Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98055-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10209602AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers