D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 37 Socket, Bright Tin Shell, 0.76um(30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17TF3702100
37 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Pr
Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 37 Socket, Bright Tin Shell, 0.76um(30µ in) Gold, 3.05mm (.120in) Clear Hole, Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17TF3702100 | L17TF3702100-ND | L17TF3702100 | 01M0112 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Press-Fit, 37 Socket, Bright Tin Shell, 0.76Um(30Μ In) Gold, 3.05Mm (.120In) Clear Hole, Without Boardlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |