D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFE09PT
Dsub, Machined Pin 7.5A, Straight PCB Th
9 Position D-Sub Plug, Male Pins Connector
D Sub Connector, DF Series, DE, Plug, 9, Steel, Through Hole
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717DFE09PT | L717DFE09PT | L717DFE09PT-ND | 01M0986 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Df Series, De, Plug, 9, Steel, Through Hole Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | |
| Geometry | Straight | |||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |