Amphenol Corporation D-Sub L717SDB25PVFC309

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDB25PVFC309.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDB25PVFC309.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDB25PVFC309.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L717SDB25PVFC309.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717SDB25PVFC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDB25PVFC309-ND
D-Sub Connector Assemblies L717SDB25PVFC309-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-L717SDB25PVFC309
Electronic Connector 438-L717SDB25PVFC309
Conn D-Subminiature PIN 25 POS 2.76mm Solder Cup ST Panel Mount 25 Terminal 1 Port Product overview: L717SDB25PVFC309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDB25PVFC309 can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 25 POS 2.76mm Solder Cup ST Panel Mount 25 Terminal 1 Port Product overview: L717SDB25PVFC309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDB25PVFC309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - L717SDB25PVFC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDB25PVFC309
D-Sub Connectors L717SDB25PVFC309
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Connector

Connector

Buy Now
D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M1269 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M1269
D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M1269
D SUB CONN, PLUG, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Dsub, Stamped Signal 3A, Straight Soldercup, 25 Pin, 0.76Μm (30Μ In) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Fixed Front Screwlock Rohs Compliant Amphenol Communications Solutions - 77AJ6227 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Straight Soldercup, 25 Pin, 0.76Μm (30Μ In) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Fixed Front Screwlock Rohs Compliant Amphenol Communications Solutions
77AJ6227
Dsub, Stamped Signal 3A, Straight Soldercup, 25 Pin, 0.76Μm (30Μ In) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Fixed Front Screwlock Rohs Compliant Amphenol Communications Solutions 77AJ6227
DSUB, STAMPED SIGNAL 3A, STRAIGHT SOLDERCUP, 25 PIN, 0.76µM (30µ IN) GOLD, BRIGHT TIN SHELL+GROUNDING DIMPLES, 4-40 FIXED FRONT SCREWLOCK ROHS COMPLIANT: YES

DSUB, STAMPED SIGNAL 3A, STRAIGHT SOLDERCUP, 25 PIN, 0.76µM (30µ IN) GOLD, BRIGHT TIN SHELL+GROUNDING DIMPLES, 4-40 FIXED FRONT SCREWLOCK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDB25PVFC309 L717SDB25PVFC309-ND 438-L717SDB25PVFC309 L717SDB25PVFC309 L717SDB25PVFC309 01M1269 77AJ6227
Product Name D-Sub D-Sub Connector Assemblies Electronic Connector D-Sub Connectors D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions Dsub, Stamped Signal 3A, Straight Soldercup, 25 Pin, 0.76Μm (30Μ In) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Fixed Front Screwlock Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Straight Straight
Termination Solder Cup Cable Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products