Amphenol Corporation D-Sub L717DE09P

Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DE09P
Request a Quote Datasheet
Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DE09P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L717DE09P - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DE09P

D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DE09P

Supplier's Site Datasheet
D-Sub Connectors - L717DE09P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DE09P
D-Sub Connectors L717DE09P
Dsub, Machined Pin 7.5A, Straight Solder

Dsub, Machined Pin 7.5A, Straight Solder

Buy Now
D-Sub Connector Assemblies - L717DE09P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DE09P-ND
D-Sub Connector Assemblies L717DE09P-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 88K0572 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions
88K0572
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions 88K0572
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 12AC7683 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Amphenol Communications Solutions
12AC7683
D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Amphenol Communications Solutions 12AC7683
D SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DE09P L717DE09P L717DE09P-ND 88K0572
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details