Amphenol Communications Solutions D-Subminiature L717DFA15P1ATN

Description
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFA15P1ATN
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFA15P1ATN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717DFA15P1ATN - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717DFA15P1ATN
D-Subminiature L717DFA15P1ATN
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFA15P1ATN

D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFA15P1ATN

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717DFA15P1ATN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DFA15P1ATN-ND
D-Sub Connector Assemblies L717DFA15P1ATN-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717DFA15P1ATN - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DFA15P1ATN
D-Sub Connectors L717DFA15P1ATN
Dsub, Machined signal 7.5A, Right Angle

Dsub, Machined signal 7.5A, Right Angle

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Plug, Da, 15Pos, Th Rohs Compliant Amphenol Communications Solutions - 69AH0703 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Da, 15Pos, Th Rohs Compliant Amphenol Communications Solutions
69AH0703
D Sub Connector, Plug, Da, 15Pos, Th Rohs Compliant Amphenol Communications Solutions 69AH0703
D SUB CONNECTOR, PLUG, DA, 15POS, TH ROHS COMPLIANT: YES

D SUB CONNECTOR, PLUG, DA, 15POS, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DFA15P1ATN L717DFA15P1ATN-ND L717DFA15P1ATN L717DFA15P1ATN 69AH0703
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Plug, Da, 15Pos, Th Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector
Geometry Right Angle
Termination Through Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10004812AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51700-10401202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002804AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
STAMPED PIN D-SubMINIATURE - 6E17C009PAJ121 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers