D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 37 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, M3 Rear Insert, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi
37 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight Solder
Dsub, Stamped Signal 3A, Straight Soldercup, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, M3 Rear Insert / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDCG37P | L717SDCG37P-ND | L717SDCG37P | 01M1280 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Soldercup, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, M3 Rear Insert / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Gender | Male / Plug | |||
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable |