D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122 in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFE09P1AON
9 Position D-Sub Plug, Male Pins Connector
Dsub, Machined signal 7.5A, Right Angle
Standard D Sub Connector, DF Series, DE, Plug, 9, Steel Body, Through Hole RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717DFE09P1AON | L717DFE09P1AON-ND | L717DFE09P1AON | 45X4547 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Standard D Sub Connector, Df Series, De, Plug, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |