Amphenol Corporation D-Sub L717SDA15PVF

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDA15PVF.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDA15PVF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDA15PVF.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L717SDA15PVF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717SDA15PVF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDA15PVF-ND
D-Sub Connector Assemblies L717SDA15PVF-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717SDA15PVF - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDA15PVF
D-Sub Connectors L717SDA15PVF
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M1205 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M1205
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M1205
D SUB CONN, PLUG, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDA15PVF L717SDA15PVF-ND L717SDA15PVF 01M1205
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Solder Cup Cable Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details