D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, M3 Standoff With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717DEG09POL2RM5
Dsub, Machined signal 7.5A, Straight PCB
Connector
9 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, DE, 9POS, TH ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717DEG09POL2RM5 | L717DEG09POL2RM5 | L717DEG09POL2RM5 | L717DEG09POL2RM5-ND | 69AH0702 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Plug, De, 9Pos, Th Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | ||
| Geometry | Straight | ||||
| Termination | Through Hole | ||||
| Voltage Rating | 300 volts | 300 volts |