D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDB44P
44 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Density, S
Conn High Density D-Sub PIN 44 POS 1.14mm Solder Cup RA Thru-Hole 44 Terminal 1 Port Product overview: L717HDB44P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDB44P can be used for catalog matching and distributor lookup.
Amphenol Communications Solutions
CONN D-SUB HD PLUG 44P SLDR CUP
HD D SUB CONN, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717HDB44P | L717HDB44P-ND | L717HDB44P | 383-L717HDB44P | 1620523 | L717HDB44P | 01M1050 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | D Sub Connectors | D-Sub Connector Assemblies | Hd D Sub Conn, Plug, 44Pos, Solder; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight; Straight | |||||
| Termination | Solder Cup Cable | Solder | Solder Cup | Solder | |||
| Voltage Rating | 250 volts | 250 volts |