D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm(0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15POL2
15 Pin D-Sub HD Male Straight PCB Connector, 3A, 250V Product overview: L717HDE15POL2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDE15POL2 can be used for catalog matching and distributor lookup.
15 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
HD-D SUB CONN, PLUG, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:HD Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717HDE15POL2 | 383-L717HDE15POL2 | L717HDE15POL2-ND | L717HDE15POL2 | L717HDE15POL2 | 01M1148 |
| Product Name | D-Subminiature | 3A 250V Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | ||
| Geometry | Straight | |||||
| Termination | Through Hole | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |