Amphenol Communications Solutions D-Sub L717SDCH37PVF

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 37 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Removable Front Screwlock,, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDCH37PVF.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 37 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Removable Front Screwlock,, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDCH37PVF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 37 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Removable Front Screwlock,, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDCH37PVF.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 37 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Removable Front Screwlock,, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L717SDCH37PVF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 664-L717SDCH37PVF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-L717SDCH37PVF-ND
D-Sub Connector Assemblies 664-L717SDCH37PVF-ND
DSUB, STAMPED SIGNAL 3A, STRAIGH

DSUB, STAMPED SIGNAL 3A, STRAIGH

Buy Now Datasheet
D-Sub Connectors - L717SDCH37PVF - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDCH37PVF
D-Sub Connectors L717SDCH37PVF
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 88AH6588 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
88AH6588
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 88AH6588
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDCH37PVF 664-L717SDCH37PVF-ND L717SDCH37PVF 88AH6588
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Solder Cup Cable Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 609-8655APBT1A11KLF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
2 suppliers
D-Subminiature High Density - 10090928-H156VLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
STAMPED PIN DSUBMINIATURE - 6E17HC18HBF203 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details