D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (.350in), 15 Pin, 0.76μm (30μin) Gold, 4-40 Rear Threaded Insert, Without Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717HDE15PD1CO4RC309
Dsub, Stamped Signal 3A, High Density, R
DSUB, STAMPED SIGNAL 3A, HIGH DE
Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 15 Pin, 0.76µm (30µ in) Gold, 4-40 Rear Threaded Insert, Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717HDE15PD1CO4RC309 | L717HDE15PD1CO4RC309 | 664-L717HDE15PD1CO4RC309-ND | 89AH9931 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 15 Pin, 0.76Μm (30Μ In) Gold, 4-40 Rear Threaded Insert, Without Boardlock / Tray Amphenol Communicati... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |