Amphenol Corporation D-Subminiature L717HDE15PC309

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15PC309
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15PC309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717HDE15PC309 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717HDE15PC309
D-Subminiature L717HDE15PC309
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15PC309

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15PC309

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717HDE15PC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717HDE15PC309-ND
D-Sub Connector Assemblies L717HDE15PC309-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
383-L717HDE15PC309
Electronic Connector 383-L717HDE15PC309
Conn High Density D-Sub PIN 15 POS 2.29mm Solder Cup ST Thru-Hole 15 Terminal 1 Port Product overview: L717HDE15PC309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDE15PC309 can be used for catalog matching and distributor lookup.

Conn High Density D-Sub PIN 15 POS 2.29mm Solder Cup ST Thru-Hole 15 Terminal 1 Port Product overview: L717HDE15PC309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDE15PC309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - L717HDE15PC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717HDE15PC309
D-Sub Connectors L717HDE15PC309
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Hd-D Sub Conn, Plug, De, 15Pos; D Sub Connector Type Amphenol Communications Solutions - 01M1139 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, De, 15Pos; D Sub Connector Type Amphenol Communications Solutions
01M1139
Hd-D Sub Conn, Plug, De, 15Pos; D Sub Connector Type Amphenol Communications Solutions 01M1139
HD-D SUB CONN, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:HD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD-D SUB CONN, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:HD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717HDE15PC309 L717HDE15PC309-ND 383-L717HDE15PC309 L717HDE15PC309 01M1139
Product Name D-Subminiature D-Sub Connector Assemblies Electronic Connector D-Sub Connectors Hd-D Sub Conn, Plug, De, 15Pos; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder Solder Cup
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details