D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFB25PT
25 Position D-Sub Plug, Male Pins Connector
Dsub, Machined Pin 7.5A, Straight PCB Th
Connector
Standard D Sub Connector, DF Series, DB, Plug, 25, Steel Body, Through Hole RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717DFB25PT | L717DFB25PT-ND | L717DFB25PT | L717DFB25PT | 45X4543 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Standard D Sub Connector, Df Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | ||
| Geometry | Straight | ||||
| Termination | Through Hole | ||||
| Voltage Rating | 300 volts | 300 volts |