Switchcraft, Inc. Power Connectors L712ASH

Description
"SEALED POWER JACK, 0.10"" (2.5MM)"
Request a Quote Datasheet
Description
"SEALED POWER JACK, 0.10"" (2.5MM)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-L712ASH-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-L712ASH-ND
Power Connectors 137-L712ASH-ND
"SEALED POWER JACK, 0.10"" (2.5MM)"

"SEALED POWER JACK, 0.10"" (2.5MM)"

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
L712ASH
DC Power Connectors L712ASH
2.5MM HT PWR JACK SLD, RoHS

2.5MM HT PWR JACK SLD, RoHS

Buy Now
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall - 26AC9062 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
26AC9062
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall 26AC9062
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24VRoHS Compliant: Yes

DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 137-L712ASH-ND L712ASH 26AC9062
Product Name Power Connectors DC Power Connectors Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A0110-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers