Amphenol Corporation D-Sub L717SDCH37POL2

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Rear Nut Height 5.9mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDCH37POL2
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Rear Nut Height 5.9mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDCH37POL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Rear Nut Height 5.9mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDCH37POL2

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Rear Nut Height 5.9mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDCH37POL2

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717SDCH37POL2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDCH37POL2-ND
D-Sub Connector Assemblies L717SDCH37POL2-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717SDCH37POL2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDCH37POL2
D-Sub Connectors L717SDCH37POL2
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M1296 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M1296
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M1296
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDCH37POL2 L717SDCH37POL2-ND L717SDCH37POL2 L717SDCH37POL2 01M1296
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Through Hole Through Hole Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-FYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Female
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details