Amphenol Corporation D-Subminiature L717DE09PST

Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DE09PST
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DE09PST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717DE09PST - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717DE09PST
D-Subminiature L717DE09PST
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DE09PST

D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DE09PST

Supplier's Site Datasheet
D-Sub Connectors - L717DE09PST - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DE09PST
D-Sub Connectors L717DE09PST
Dsub, Machined Signal 7.5A, Straight Scr

Dsub, Machined Signal 7.5A, Straight Scr

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L717DE09PST-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DE09PST-ND
D-Sub Connector Assemblies L717DE09PST-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
 - Amphenol L717DE09PST - PEI-Genesis
Philadelphia, PA, United States
DSUB MACHINED SIGNAL 7.5A STR

DSUB MACHINED SIGNAL 7.5A STR

Buy Now
D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts Amphenol Communications Solutions - 23M6765 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts Amphenol Communications Solutions
23M6765
D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts Amphenol Communications Solutions 23M6765
D SUB CONNECTOR, STANDARD, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:D-ST Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:D-ST Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DE09PST L717DE09PST L717DE09PST L717DE09PST-ND Amphenol L717DE09PST 23M6765
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, Plug, 9 Position; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Screw Termination Screw
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details