Amphenol Corporation D-Sub L717HDE15P

Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15P
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15P

D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15P

Supplier's Site Datasheet
D Sub Connectors - 6919026 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6919026
D Sub Connectors 6919026
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connectors - 1702638 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1702638
D Sub Connectors 1702638
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D-Sub Connectors - L717HDE15P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717HDE15P
D-Sub Connectors L717HDE15P
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - D-Sub Connectors - 1201159-L717HDE15P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1201159-L717HDE15P
Connectors, Interconnects - D-Sub Connectors 1201159-L717HDE15P
Win Source Part Number: 1201159-L717HDE15P Category: Connectors, Interconnects>D-Sub Connectors Series: HD Number of Positions: 15 Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub, High Density Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) High Density Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.8000 Mfr: Amphenol ICC (Commercial Products) Base Product Number: L717HDE15

Win Source Part Number: 1201159-L717HDE15P
Category: Connectors, Interconnects>D-Sub Connectors
Series: HD
Number of Positions: 15
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub, High Density
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E) High Density
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.8000
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L717HDE15

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - L717HDE15P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
L717HDE15P
Connectors I/O - D-Sub & D-Ribbon L717HDE15P
D-SUB HIGH DENSITY

D-SUB HIGH DENSITY

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
383-L717HDE15P
3A 250V Electronic Connector 383-L717HDE15P
15 Pin D-Sub Male Plug, Straight, Solder, 3A, 250V Product overview: L717HDE15P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDE15P can be used for catalog matching and distributor lookup.

15 Pin D-Sub Male Plug, Straight, Solder, 3A, 250V Product overview: L717HDE15P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDE15P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717HDE15P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717HDE15P-ND
D-Sub Connector Assemblies L717HDE15P-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 01M1138 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
01M1138
Hd D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions 01M1138
HD D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:HD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717HDE15P 6919026 L717HDE15P L717HDE15P 1201159-L717HDE15P L717HDE15P 383-L717HDE15P L717HDE15P-ND 01M1138
Product Name D-Sub D Sub Connectors D-Sub Connectors Connectors, Interconnects - D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon 3A 250V Electronic Connector D-Sub Connector Assemblies Hd D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight; Straight
Termination Solder Cup Cable Solder Solder Cup Solder Solder
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products