D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 15 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717SDA15PA4CH4F
15 Pos D-Sub R/A Plug, Signal, Gold, 5A, 250V Product overview: L717SDA15PA4CH4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDA15PA4CH4F
15 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Right Angle PCB
Connector
D-SUB CONN, PLUG, 15POS, THT, R/A; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDA15PA4CH4F | 438-L717SDA15PA4CH4F | L717SDA15PA4CH4F-ND | L717SDA15PA4CH4F | L717SDA15PA4CH4F | 01M1195 |
| Product Name | D-Subminiature | 5A 250V Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Conn, Plug, 15Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | ||
| Geometry | Right Angle | |||||
| Termination | Solder | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 5.0 amps | 3.0 amps |