Amphenol Corporation D-Sub Connectors L717SDDH50P

Description
Dsub, Stamped Signal 3A, Straight Solder
Request a Quote Datasheet
Description
Dsub, Stamped Signal 3A, Straight Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - L717SDDH50P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDDH50P
D-Sub Connectors L717SDDH50P
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L717SDDH50P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDDH50P-ND
D-Sub Connector Assemblies L717SDDH50P-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M1357 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M1357
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M1357
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDDH50P L717SDDH50P L717SDDH50P-ND 01M1357
Product Name D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DIN 41612 - Z6473-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
DC Micro (M12) receptacle - 888D-M5AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50018-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details