D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Pin, 0.76μm (30μin) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDCH37POL2RM5C30
37 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
Conn D-Subminiature PIN 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port Product overview: L717SDCH37POL2RM5C30
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDCH37POL2RM5C309 | L717SDCH37POL2RM5C309-ND | L717SDCH37POL2RM5C309 | L717SDCH37POL2RM5C309 | 438-L717SDCH37POL2RM5C309 | 01M1301 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | ||
| Geometry | Straight | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole | Through Hole Mount | ||||
| Voltage Rating | 250 volts | 250 volts |