D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 25 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717SDB25PA4CH4F
25 Position D-Sub Plug, Male Pins Connector
connector, d-sub, rt angle pcb plug, 4-40 threaded hole w/screwlock, 25 pin contact Product overview: L717SDB25PA4CH4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDB25PA4CH4F
Dsub, Stamped Signal 3A, Right Angle PCB
D-SUB CONN, PLUG, 25POS, THT, R/A; No. of Contacts:25Contacts;
CONN D-SUB PLUG 25POS R/A SLDR
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDB25PA4CH4F | L717SDB25PA4CH4F-ND | 438-L717SDB25PA4CH4F | L717SDB25PA4CH4F | 01M1258 | L717SDB25PA4CH4F |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D-Sub Conn, Plug, 25Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||||
| Voltage Rating | 250 volts | 250 volts |