Amphenol Corporation D-Sub L717DC37P

Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DC37P
Request a Quote Datasheet
Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DC37P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L717DC37P - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DC37P

D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DC37P

Supplier's Site Datasheet
D-Sub Connectors - L717DC37P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DC37P
D-Sub Connectors L717DC37P
Dsub, Machined Pin 7.5A, Straight Solder

Dsub, Machined Pin 7.5A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - L717DC37P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
L717DC37P
Connectors I/O - D-Sub & D-Ribbon L717DC37P
CONN D SUB 37 POS PLUG SOLDER CUP

CONN D SUB 37 POS PLUG SOLDER CUP

Buy Now
D-Sub Connector Assemblies - L717DC37P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DC37P-ND
D-Sub Connector Assemblies L717DC37P-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 01M0735 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions
01M0735
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions 01M0735
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 12AC7681 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Amphenol Communications Solutions
12AC7681
D Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Amphenol Communications Solutions 12AC7681
D SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:17D Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes

D SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:17D Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DC37P L717DC37P L717DC37P L717DC37P L717DC37P-ND 01M0735 12AC7681
Product Name D-Sub D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions D Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder Solder Cup
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details