STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38um (15μin) Gold, 4-40 Threaded Rear Insert with 4-40 Screwlock Installed, Without Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17TF1511102
Dsub, Stamped Signal 3A, Straight PCB Pr
15 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38um (15µ in) Gold, 4-40 Threaded Rear Insert with 4-40 Screwlock Installed, Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17TF1511102 | L17TF1511102 | L17TF1511102-ND | 01M0024 |
| Product Name | STAMPED PIN DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Press-Fit, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38Um (15Μ In) Gold, 4-40 Threaded Rear Insert With 4-40 Screwlock Installed, Without Boardlock / ... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |