D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Press-Fit, 25 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17TF2500112
Dsub, Stamped Signal 3A, Straight PCB Th
25 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 25P VERT PRESS
D Sub Connector, TF Series, DB, Receptacle, 25, Steel, Solder
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17TF2500112 | L17TF2500112 | L17TF2500112-ND | L17TF2500112 | 01M0046 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Connector, Tf Series, Db, Receptacle, 25, Steel, Solder Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Straight | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole | Through Hole |