Amphenol Corporation D-Subminiature L717DB25PST

Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 25 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25PST
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 25 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25PST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717DB25PST - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717DB25PST
D-Subminiature L717DB25PST
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 25 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25PST

D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 25 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25PST

Supplier's Site Datasheet
D-Sub Connectors - L717DB25PST - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DB25PST
D-Sub Connectors L717DB25PST
Dsub, Machined Signal 7.5A, Straight Scr

Dsub, Machined Signal 7.5A, Straight Scr

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol L717DB25PST - PEI-Genesis
Philadelphia, PA, United States
DSUB MACHINED PIN 7.5A STR SLD

DSUB MACHINED PIN 7.5A STR SLD

Buy Now
D-Sub Connector Assemblies - L717DB25PST-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DB25PST-ND
D-Sub Connector Assemblies L717DB25PST-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Db, 25Pos, Screw; D Sub Connector Type Amphenol Communications Solutions - 74K3441 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Screw; D Sub Connector Type Amphenol Communications Solutions
74K3441
D Sub Conn, Plug, Db, 25Pos, Screw; D Sub Connector Type Amphenol Communications Solutions 74K3441
D SUB CONN, PLUG, DB, 25POS, SCREW; D Sub Connector Type:Standard; Gender:Plug; Product Range:D-ST Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Screw; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DB, 25POS, SCREW; D Sub Connector Type:Standard; Gender:Plug; Product Range:D-ST Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Screw; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DB25PST L717DB25PST L717DB25PST Amphenol L717DB25PST L717DB25PST-ND 74K3441
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, Db, 25Pos, Screw; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Screw Termination Screw
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Terminal Block Wire Ferrules - 1920-1810-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details