Amphenol Corporation D-Sub L717SDBH25POL2RM8

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDBH25POL2RM8
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDBH25POL2RM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDBH25POL2RM8

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDBH25POL2RM8

Supplier's Site Datasheet
D-Sub Connectors - L717SDBH25POL2RM8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDBH25POL2RM8
D-Sub Connectors L717SDBH25POL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Singapore, Singapore
Electronic Connector
438-L717SDBH25POL2RM8
Electronic Connector 438-L717SDBH25POL2RM8
Conn D-Subminiature PIN 25 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port Product overview: L717SDBH25POL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDBH25POL2RM 8 can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 25 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port Product overview: L717SDBH25POL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDBH25POL2RM8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717SDBH25POL2RM8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDBH25POL2RM8-ND
D-Sub Connector Assemblies L717SDBH25POL2RM8-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - L717SDBH25POL2RM8 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
L717SDBH25POL2RM8
D-Sub Connector Assemblies L717SDBH25POL2RM8
CONN D-SUB PLUG 25POS VERT SLDR

CONN D-SUB PLUG 25POS VERT SLDR

Supplier's Site Datasheet
D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M1241 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M1241
D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M1241
D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L717SDBH25POL2RM8 L717SDBH25POL2RM8 438-L717SDBH25POL2RM8 L717SDBH25POL2RM8-ND L717SDBH25POL2RM8 01M1241
Product Name D-Sub D-Sub Connectors Electronic Connector D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Solder Solder
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data