Amphenol Corporation D-Sub L717SDB25PVF

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDB25PVF.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDB25PVF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDB25PVF.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L717SDB25PVF.

Supplier's Site Datasheet
D-Sub Connectors - L717SDB25PVF - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDB25PVF
D-Sub Connectors L717SDB25PVF
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L717SDB25PVF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDB25PVF-ND
D-Sub Connector Assemblies L717SDB25PVF-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M1268 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M1268
D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M1268
D SUB CONN, PLUG, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDB25PVF L717SDB25PVF L717SDB25PVF L717SDB25PVF-ND 01M1268
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Solder Cup Cable Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details